Capital Lighting, Inc. AJL-0269 Lamps-Table Lamps 402307

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver and Brown Product Name: Glass Shade
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver and Brown Product Name: Glass Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0269 Lamps-Table Lamps - 402307 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0269 Lamps-Table Lamps
402307
AJL-0269 Lamps-Table Lamps 402307
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver and Brown Product Name: Glass Shade

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Silver and Brown
Product Name: Glass Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402307
Product Name AJL-0269 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details