Capital Lighting, Inc. 60-2624 Flush Mounts-Bowl Style 402297

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 4.87 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Flush Fixture UPC: 045923626241 Category: Flush Fixture Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 4.87 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Flush Fixture UPC: 045923626241 Category: Flush Fixture Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2624 Flush Mounts-Bowl Style - 402297 - Capital Lighting, Inc.
Columbus, OH, USA
60-2624 Flush Mounts-Bowl Style
402297
60-2624 Flush Mounts-Bowl Style 402297
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 4.87 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Flush Fixture UPC: 045923626241 Category: Flush Fixture Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.37
Height: 4.87
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Old Bronze
Product Name: Two Light Flush Fixture
UPC: 045923626241
Category: Flush Fixture
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402297
Product Name 60-2624 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details