Capital Lighting, Inc. 60-2629 Flush Mounts-Bowl Style 402291

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.12 Height: 5.37 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Textured White Product Name: Two Light Flush Fixture UPC: 045923626296 Category: Flush Fixture Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.12 Height: 5.37 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Textured White Product Name: Two Light Flush Fixture UPC: 045923626296 Category: Flush Fixture Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2629 Flush Mounts-Bowl Style - 402291 - Capital Lighting, Inc.
Columbus, OH, USA
60-2629 Flush Mounts-Bowl Style
402291
60-2629 Flush Mounts-Bowl Style 402291
PRODUCT DETAILS / SPECS Width/Dia: 13.12 Height: 5.37 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Textured White Product Name: Two Light Flush Fixture UPC: 045923626296 Category: Flush Fixture Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.12
Height: 5.37
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Textured White
Product Name: Two Light Flush Fixture
UPC: 045923626296
Category: Flush Fixture
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402291
Product Name 60-2629 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details