Capital Lighting, Inc. 60-2631 Flush Mounts-Bowl Style 402290

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Textured White Product Name: Two Light Flush Fixture UPC: 045923626319 Category: Flush Fixture Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Textured White Product Name: Two Light Flush Fixture UPC: 045923626319 Category: Flush Fixture Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2631 Flush Mounts-Bowl Style - 402290 - Capital Lighting, Inc.
Columbus, OH, USA
60-2631 Flush Mounts-Bowl Style
402290
60-2631 Flush Mounts-Bowl Style 402290
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Textured White Product Name: Two Light Flush Fixture UPC: 045923626319 Category: Flush Fixture Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.00
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Textured White
Product Name: Two Light Flush Fixture
UPC: 045923626319
Category: Flush Fixture
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402290
Product Name 60-2631 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details