Capital Lighting, Inc. FR49466BLI Mid. Chandeliers-Pillar Candle 402289

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Iron Product Name: Chandelier Category: Chandelier Glass: Frosted Tubes With Swirled Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Iron Product Name: Chandelier Category: Chandelier Glass: Frosted Tubes With Swirled Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49466BLI Mid. Chandeliers-Pillar Candle - 402289 - Capital Lighting, Inc.
Columbus, OH, USA
FR49466BLI Mid. Chandeliers-Pillar Candle
402289
FR49466BLI Mid. Chandeliers-Pillar Candle 402289
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Iron Product Name: Chandelier Category: Chandelier Glass: Frosted Tubes With Swirled Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Black Iron
Product Name: Chandelier
Category: Chandelier
Glass: Frosted Tubes With Swirled Optic
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402289
Product Name FR49466BLI Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details