Capital Lighting, Inc. FR59094PCM Bathroom Fixtures-Four Lights 402288

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 5.00 Extension: 6.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 5.00 Extension: 6.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.25

Suppliers

Company
Product
Description
Supplier Links
FR59094PCM Bathroom Fixtures-Four Lights - 402288 - Capital Lighting, Inc.
Columbus, OH, USA
FR59094PCM Bathroom Fixtures-Four Lights
402288
FR59094PCM Bathroom Fixtures-Four Lights 402288
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 5.00 Extension: 6.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.25

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 5.00
Extension: 6.5
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Polished Chrome
Product Name: Bath
Category: Bath
Glass: Frosted Cubes
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 2.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402288
Product Name FR59094PCM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details