Capital Lighting, Inc. FR49467BLI Mini Pendants-Chain 402287

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.50 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Iron Product Name: Mini Pendant Category: Mini Pendant Glass: Frosted Tubes With Swirled Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.50 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Iron Product Name: Mini Pendant Category: Mini Pendant Glass: Frosted Tubes With Swirled Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49467BLI Mini Pendants-Chain - 402287 - Capital Lighting, Inc.
Columbus, OH, USA
FR49467BLI Mini Pendants-Chain
402287
FR49467BLI Mini Pendants-Chain 402287
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.50 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Iron Product Name: Mini Pendant Category: Mini Pendant Glass: Frosted Tubes With Swirled Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.50
Extension: 4.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Black Iron
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Frosted Tubes With Swirled Optic
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402287
Product Name FR49467BLI Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details