Capital Lighting, Inc. FR59093PCM Bathroom Fixtures-Three Lights 402285

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.25

Suppliers

Company
Product
Description
Supplier Links
FR59093PCM Bathroom Fixtures-Three Lights - 402285 - Capital Lighting, Inc.
Columbus, OH, USA
FR59093PCM Bathroom Fixtures-Three Lights
402285
FR59093PCM Bathroom Fixtures-Three Lights 402285
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.25

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 5.00
Extension: 6
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Bath
Category: Bath
Glass: Frosted Cubes
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 2.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402285
Product Name FR59093PCM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details