Capital Lighting, Inc. FR49468BLI Large Chandeliers-Drum Shade 402284

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 25 Finish: Black Iron Product Name: Chandelier Category: Chandelier Glass: Frosted Tubes With Swirled Optic Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 25 Finish: Black Iron Product Name: Chandelier Category: Chandelier Glass: Frosted Tubes With Swirled Optic Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49468BLI Large Chandeliers-Drum Shade - 402284 - Capital Lighting, Inc.
Columbus, OH, USA
FR49468BLI Large Chandeliers-Drum Shade
402284
FR49468BLI Large Chandeliers-Drum Shade 402284
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 25 Finish: Black Iron Product Name: Chandelier Category: Chandelier Glass: Frosted Tubes With Swirled Optic Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 25
Finish: Black Iron
Product Name: Chandelier
Category: Chandelier
Glass: Frosted Tubes With Swirled Optic
Shipped Via: Truck
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 8`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402284
Product Name FR49468BLI Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details