Capital Lighting, Inc. FR59090PCM Sconces-Single Glass 402282

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
FR59090PCM Sconces-Single Glass - 402282 - Capital Lighting, Inc.
Columbus, OH, USA
FR59090PCM Sconces-Single Glass
402282
FR59090PCM Sconces-Single Glass 402282
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Chrome
Product Name: Bath
Category: Bath
Glass: Frosted Cubes
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402282
Product Name FR59090PCM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details