Capital Lighting, Inc. 60-3294 Semi-Flush Mts.-Bowl Style 402272

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 12.00 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923632945 Category: Semi-Flush Glass: Frosted White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 12.00 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923632945 Category: Semi-Flush Glass: Frosted White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-3294 Semi-Flush Mts.-Bowl Style - 402272 - Capital Lighting, Inc.
Columbus, OH, USA
60-3294 Semi-Flush Mts.-Bowl Style
402272
60-3294 Semi-Flush Mts.-Bowl Style 402272
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 12.00 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923632945 Category: Semi-Flush Glass: Frosted White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.37
Height: 12.00
Bulb
Type: T2
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Semi-Flush
UPC: 045923632945
Category: Semi-Flush
Glass: Frosted White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402272
Product Name 60-3294 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details