Capital Lighting, Inc. 60-2891 Mid. Chandeliers-Glass Down 402271

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Copper Bronze Product Name: Five Light Chandelier UPC: 045923628917 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Copper Bronze Product Name: Five Light Chandelier UPC: 045923628917 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2891 Mid. Chandeliers-Glass Down - 402271 - Capital Lighting, Inc.
Columbus, OH, USA
60-2891 Mid. Chandeliers-Glass Down
402271
60-2891 Mid. Chandeliers-Glass Down 402271
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Copper Bronze Product Name: Five Light Chandelier UPC: 045923628917 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Copper Bronze
Product Name: Five Light Chandelier
UPC: 045923628917
Category: Chandeliers
Glass: Champagne Linen Washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402271
Product Name 60-2891 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details