Capital Lighting, Inc. 60-3313 Flush Mounts-Bowl Style 402266

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923633133 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923633133 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3313 Flush Mounts-Bowl Style - 402266 - Capital Lighting, Inc.
Columbus, OH, USA
60-3313 Flush Mounts-Bowl Style
402266
60-3313 Flush Mounts-Bowl Style 402266
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923633133 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.00
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Flush Mount
UPC: 045923633133
Category: Flush Mounts
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402266
Product Name 60-3313 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details