Capital Lighting, Inc. FR49465BLI Mid. Chandeliers-Pillar Candle 402258

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Iron Product Name: Chandelier Category: Chandelier Glass: Frosted Tubes With Swirled Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Iron Product Name: Chandelier Category: Chandelier Glass: Frosted Tubes With Swirled Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49465BLI Mid. Chandeliers-Pillar Candle - 402258 - Capital Lighting, Inc.
Columbus, OH, USA
FR49465BLI Mid. Chandeliers-Pillar Candle
402258
FR49465BLI Mid. Chandeliers-Pillar Candle 402258
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Iron Product Name: Chandelier Category: Chandelier Glass: Frosted Tubes With Swirled Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Black Iron
Product Name: Chandelier
Category: Chandelier
Glass: Frosted Tubes With Swirled Optic
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402258
Product Name FR49465BLI Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details