Capital Lighting, Inc. FR49456BNI Island/Pool Table-Drum Shades 402256

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49456BNI Island/Pool Table-Drum Shades - 402256 - Capital Lighting, Inc.
Columbus, OH, USA
FR49456BNI Island/Pool Table-Drum Shades
402256
FR49456BNI Island/Pool Table-Drum Shades 402256
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 43.50
Height: 19.50
Length 19.50
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Brushed Nickel
Product Name: Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402256
Product Name FR49456BNI Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details