Capital Lighting, Inc. FR49454BNI Mid. Chandeliers-Other 402254

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49454BNI Mid. Chandeliers-Other - 402254 - Capital Lighting, Inc.
Columbus, OH, USA
FR49454BNI Mid. Chandeliers-Other
402254
FR49454BNI Mid. Chandeliers-Other 402254
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 20.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Brushed Nickel
Product Name: Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7.25`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402254
Product Name FR49454BNI Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details