Capital Lighting, Inc. FR49460BLI Sconces-Single Glass 402251

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 19.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Iron Product Name: Sconce Category: Sconce Glass: Frosted Tubes With Swirled Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144`` Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 19.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Iron Product Name: Sconce Category: Sconce Glass: Frosted Tubes With Swirled Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144`` Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
FR49460BLI Sconces-Single Glass - 402251 - Capital Lighting, Inc.
Columbus, OH, USA
FR49460BLI Sconces-Single Glass
402251
FR49460BLI Sconces-Single Glass 402251
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 19.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Iron Product Name: Sconce Category: Sconce Glass: Frosted Tubes With Swirled Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144`` Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 19.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Black Iron
Product Name: Sconce
Category: Sconce
Glass: Frosted Tubes With Swirled Optic
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402251
Product Name FR49460BLI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details