Capital Lighting, Inc. FR49462BLI Pendants-Bowl Style 402250

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 47.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Black Iron Product Name: Foyer Category: Foyer Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 47.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Black Iron Product Name: Foyer Category: Foyer Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49462BLI Pendants-Bowl Style - 402250 - Capital Lighting, Inc.
Columbus, OH, USA
FR49462BLI Pendants-Bowl Style
402250
FR49462BLI Pendants-Bowl Style 402250
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 47.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Black Iron Product Name: Foyer Category: Foyer Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 47.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Black Iron
Product Name: Foyer
Category: Foyer
Shipped Via: Truck
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 8`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402250
Product Name FR49462BLI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details