Capital Lighting, Inc. 60-3308 Pendants-Glass Down 402248

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: G-CFL GU24 Qty: 1 Wattage: 15 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923633089 Category: Pendants Glass: Frosted White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: G-CFL GU24 Qty: 1 Wattage: 15 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923633089 Category: Pendants Glass: Frosted White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3308 Pendants-Glass Down - 402248 - Capital Lighting, Inc.
Columbus, OH, USA
60-3308 Pendants-Glass Down
402248
60-3308 Pendants-Glass Down 402248
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: G-CFL GU24 Qty: 1 Wattage: 15 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923633089 Category: Pendants Glass: Frosted White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.50
Bulb
Type: G-CFL GU24
Qty: 1
Wattage: 15
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 045923633089
Category: Pendants
Glass: Frosted White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402248
Product Name 60-3308 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details