Capital Lighting, Inc. 60-3307 Mini Pendants-Rod 402245

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923633072 Category: Mini Pendants Glass: Frosted White Swirl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923633072 Category: Mini Pendants Glass: Frosted White Swirl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-3307 Mini Pendants-Rod - 402245 - Capital Lighting, Inc.
Columbus, OH, USA
60-3307 Mini Pendants-Rod
402245
60-3307 Mini Pendants-Rod 402245
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923633072 Category: Mini Pendants Glass: Frosted White Swirl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 51.00
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 045923633072
Category: Mini Pendants
Glass: Frosted White Swirl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402245
Product Name 60-3307 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details