Capital Lighting, Inc. 60-3321 Bathroom Fixtures-Four Lights 402239

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.12 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923633218 Category: Vanity Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.12 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923633218 Category: Vanity Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3321 Bathroom Fixtures-Four Lights - 402239 - Capital Lighting, Inc.
Columbus, OH, USA
60-3321 Bathroom Fixtures-Four Lights
402239
60-3321 Bathroom Fixtures-Four Lights 402239
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.12 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923633218 Category: Vanity Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 6.12
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Vanity
UPC: 045923633218
Category: Vanity
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402239
Product Name 60-3321 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details