Capital Lighting, Inc. 60-3324 Bathroom Fixtures-Four Lights 402236

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.62 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923633249 Category: Vanity Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.62 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923633249 Category: Vanity Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3324 Bathroom Fixtures-Four Lights - 402236 - Capital Lighting, Inc.
Columbus, OH, USA
60-3324 Bathroom Fixtures-Four Lights
402236
60-3324 Bathroom Fixtures-Four Lights 402236
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.62 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923633249 Category: Vanity Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.62
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Vanity
UPC: 045923633249
Category: Vanity
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402236
Product Name 60-3324 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details