Capital Lighting, Inc. 60-3323 Bathroom Fixtures-Three Lights 402234

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.62 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923633232 Category: Vanity Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.62 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923633232 Category: Vanity Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3323 Bathroom Fixtures-Three Lights - 402234 - Capital Lighting, Inc.
Columbus, OH, USA
60-3323 Bathroom Fixtures-Three Lights
402234
60-3323 Bathroom Fixtures-Three Lights 402234
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.62 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923633232 Category: Vanity Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.62
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923633232
Category: Vanity
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402234
Product Name 60-3323 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details