Capital Lighting, Inc. 60-3325 Bathroom Fixtures-Five+Lights 402233

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Vanity UPC: 045923633256 Category: Vanity Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Vanity UPC: 045923633256 Category: Vanity Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3325 Bathroom Fixtures-Five+Lights - 402233 - Capital Lighting, Inc.
Columbus, OH, USA
60-3325 Bathroom Fixtures-Five+Lights
402233
60-3325 Bathroom Fixtures-Five+Lights 402233
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Vanity UPC: 045923633256 Category: Vanity Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.62
Bulb
Type: T2 GU24
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Product Name: Five Light Vanity
UPC: 045923633256
Category: Vanity
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402233
Product Name 60-3325 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details