Capital Lighting, Inc. FR49438RCO Large Chandeliers-Drum Shade 402227

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Renaissance Copper Product Name: Chandelier Category: Chandelier Glass: Hand-Blown Ornaments Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Renaissance Copper Product Name: Chandelier Category: Chandelier Glass: Hand-Blown Ornaments Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49438RCO Large Chandeliers-Drum Shade - 402227 - Capital Lighting, Inc.
Columbus, OH, USA
FR49438RCO Large Chandeliers-Drum Shade
402227
FR49438RCO Large Chandeliers-Drum Shade 402227
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Renaissance Copper Product Name: Chandelier Category: Chandelier Glass: Hand-Blown Ornaments Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 31.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Renaissance Copper
Product Name: Chandelier
Category: Chandelier
Glass: Hand-Blown Ornaments
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402227
Product Name FR49438RCO Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details