Capital Lighting, Inc. FR49298PCM Foyer/Hall Lanterns-Open Frame 402218

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 31.00 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Polished Chrome Product Name: Chandelier Category: Chandelier Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 31.00 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Polished Chrome Product Name: Chandelier Category: Chandelier Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49298PCM Foyer/Hall Lanterns-Open Frame - 402218 - Capital Lighting, Inc.
Columbus, OH, USA
FR49298PCM Foyer/Hall Lanterns-Open Frame
402218
FR49298PCM Foyer/Hall Lanterns-Open Frame 402218
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 31.00 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Polished Chrome Product Name: Chandelier Category: Chandelier Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 31.00
Bulb
Type: G-9
Qty: 8
Wattage: 60
Finish: Polished Chrome
Product Name: Chandelier
Category: Chandelier
Glass: Frosted Cubes
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402218
Product Name FR49298PCM Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details