Capital Lighting, Inc. FR49292PCM Sconces-Double Glass 402211

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Extension: 5.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Sconce Category: Sconce Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Extension: 5.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Sconce Category: Sconce Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
FR49292PCM Sconces-Double Glass - 402211 - Capital Lighting, Inc.
Columbus, OH, USA
FR49292PCM Sconces-Double Glass
402211
FR49292PCM Sconces-Double Glass 402211
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Extension: 5.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Sconce Category: Sconce Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 20.00
Extension: 5.5
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Sconce
Category: Sconce
Glass: Frosted Cubes
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402211
Product Name FR49292PCM Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details