Capital Lighting, Inc. FR49293PCM Foyer/Hall Lanterns-Open Frame 402210

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Chandelier Category: Chandelier Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Chandelier Category: Chandelier Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49293PCM Foyer/Hall Lanterns-Open Frame - 402210 - Capital Lighting, Inc.
Columbus, OH, USA
FR49293PCM Foyer/Hall Lanterns-Open Frame
402210
FR49293PCM Foyer/Hall Lanterns-Open Frame 402210
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Chandelier Category: Chandelier Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.00
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Chandelier
Category: Chandelier
Glass: Frosted Cubes
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402210
Product Name FR49293PCM Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details