Capital Lighting, Inc. FR49435RCO Mid. Chandeliers-Drum Shades 402208

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Renaissance Copper Product Name: Chandelier Category: Chandelier Glass: Hand-Blown Ornaments Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Renaissance Copper Product Name: Chandelier Category: Chandelier Glass: Hand-Blown Ornaments Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49435RCO Mid. Chandeliers-Drum Shades - 402208 - Capital Lighting, Inc.
Columbus, OH, USA
FR49435RCO Mid. Chandeliers-Drum Shades
402208
FR49435RCO Mid. Chandeliers-Drum Shades 402208
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Renaissance Copper Product Name: Chandelier Category: Chandelier Glass: Hand-Blown Ornaments Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 24.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Renaissance Copper
Product Name: Chandelier
Category: Chandelier
Glass: Hand-Blown Ornaments
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402208
Product Name FR49435RCO Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details