Capital Lighting, Inc. FR49352SGC Sconces-Double Glass 402207

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Steel Graphite Product Name: Sconce Category: Sconce Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Steel Graphite Product Name: Sconce Category: Sconce Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
FR49352SGC Sconces-Double Glass - 402207 - Capital Lighting, Inc.
Columbus, OH, USA
FR49352SGC Sconces-Double Glass
402207
FR49352SGC Sconces-Double Glass 402207
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Steel Graphite Product Name: Sconce Category: Sconce Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.25
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Steel Graphite
Product Name: Sconce
Category: Sconce
Glass: Etched Opal Square
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402207
Product Name FR49352SGC Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details