Capital Lighting, Inc. FR49356SGC Mid. Chandeliers-Glass Up 402204

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Steel Graphite Product Name: Chandelier Category: Chandelier Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Steel Graphite Product Name: Chandelier Category: Chandelier Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49356SGC Mid. Chandeliers-Glass Up - 402204 - Capital Lighting, Inc.
Columbus, OH, USA
FR49356SGC Mid. Chandeliers-Glass Up
402204
FR49356SGC Mid. Chandeliers-Glass Up 402204
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Steel Graphite Product Name: Chandelier Category: Chandelier Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 16.25
Length 16.25
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Steel Graphite
Product Name: Chandelier
Category: Chandelier
Glass: Etched Opal Square
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402204
Product Name FR49356SGC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details