Capital Lighting, Inc. FR49430RCO Sconces-Drum Shades 402201

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Renaissance Copper Product Name: Sconce Category: Sconce Glass: Hand-Blown Ornaments Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144`` Top to outlet: 13.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Renaissance Copper Product Name: Sconce Category: Sconce Glass: Hand-Blown Ornaments Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144`` Top to outlet: 13.00

Suppliers

Company
Product
Description
Supplier Links
FR49430RCO Sconces-Drum Shades - 402201 - Capital Lighting, Inc.
Columbus, OH, USA
FR49430RCO Sconces-Drum Shades
402201
FR49430RCO Sconces-Drum Shades 402201
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Renaissance Copper Product Name: Sconce Category: Sconce Glass: Hand-Blown Ornaments Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144`` Top to outlet: 13.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 22.25
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Renaissance Copper
Product Name: Sconce
Category: Sconce
Glass: Hand-Blown Ornaments
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``
Top to outlet: 13.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402201
Product Name FR49430RCO Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details