Capital Lighting, Inc. FR49432RCO Semi-Flush Mts.-Drum Shade 402200

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Renaissance Copper Product Name: Foyer Category: Foyer Glass: Hand-Blown Ornaments Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Renaissance Copper Product Name: Foyer Category: Foyer Glass: Hand-Blown Ornaments Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR49432RCO Semi-Flush Mts.-Drum Shade - 402200 - Capital Lighting, Inc.
Columbus, OH, USA
FR49432RCO Semi-Flush Mts.-Drum Shade
402200
FR49432RCO Semi-Flush Mts.-Drum Shade 402200
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Renaissance Copper Product Name: Foyer Category: Foyer Glass: Hand-Blown Ornaments Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Renaissance Copper
Product Name: Foyer
Category: Foyer
Glass: Hand-Blown Ornaments
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402200
Product Name FR49432RCO Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details