Capital Lighting, Inc. AJL-0350 Lamps-Table Lamps 402199

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Leaf and Ribbon Product Name: Antique Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Leaf and Ribbon Product Name: Antique Gold Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0350 Lamps-Table Lamps - 402199 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0350 Lamps-Table Lamps
402199
AJL-0350 Lamps-Table Lamps 402199
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Leaf and Ribbon Product Name: Antique Gold Shade

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Silver Leaf and Ribbon
Product Name: Antique Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402199
Product Name AJL-0350 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details