Capital Lighting, Inc. 60-1038 Flush Mounts-Bowl Style 402082

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sonoma Bronze Product Name: Two Light Flush Mount UPC: 045923610387 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sonoma Bronze Product Name: Two Light Flush Mount UPC: 045923610387 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1038 Flush Mounts-Bowl Style - 402082 - Capital Lighting, Inc.
Columbus, OH, USA
60-1038 Flush Mounts-Bowl Style
402082
60-1038 Flush Mounts-Bowl Style 402082
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sonoma Bronze Product Name: Two Light Flush Mount UPC: 045923610387 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sonoma Bronze
Product Name: Two Light Flush Mount
UPC: 045923610387
Category: Flush Mounts
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402082
Product Name 60-1038 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details