Capital Lighting, Inc. 60-1037 Flush Mounts-Bowl Style 402080

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sonoma Bronze Product Name: Two Light Flush Mount UPC: 045923610370 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sonoma Bronze Product Name: Two Light Flush Mount UPC: 045923610370 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1037 Flush Mounts-Bowl Style - 402080 - Capital Lighting, Inc.
Columbus, OH, USA
60-1037 Flush Mounts-Bowl Style
402080
60-1037 Flush Mounts-Bowl Style 402080
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sonoma Bronze Product Name: Two Light Flush Mount UPC: 045923610370 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sonoma Bronze
Product Name: Two Light Flush Mount
UPC: 045923610370
Category: Flush Mounts
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402080
Product Name 60-1037 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details