Capital Lighting, Inc. 21138 Pendants-Drum Shade 402073

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 13.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 28 Product Name: Three Light Chandelier UPC: 792977211380 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 13.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 28 Product Name: Three Light Chandelier UPC: 792977211380 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21138 Pendants-Drum Shade - 402073 - Capital Lighting, Inc.
Columbus, OH, USA
21138 Pendants-Drum Shade
402073
21138 Pendants-Drum Shade 402073
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 13.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 28 Product Name: Three Light Chandelier UPC: 792977211380 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 13.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 28
Product Name: Three Light Chandelier
UPC: 792977211380
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402073
Product Name 21138 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details