Capital Lighting, Inc. 27630-1 Lamps-Table Lamps 402035

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 100 Finish: Olive Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977276303 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 100 Finish: Olive Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977276303 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27630-1 Lamps-Table Lamps - 402035 - Capital Lighting, Inc.
Columbus, OH, USA
27630-1 Lamps-Table Lamps
402035
27630-1 Lamps-Table Lamps 402035
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 100 Finish: Olive Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977276303 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.00
Length 34.00
Bulb
Qty: 1
Wattage: 100
Finish: Olive Bronze
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977276303
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402035
Product Name 27630-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details