Capital Lighting, Inc. N951862 Large Chandeliers-Candle 401993

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 50.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Black Product Name: 12 Light Chandelier UPC: 840254027053 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 50.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Black Product Name: 12 Light Chandelier UPC: 840254027053 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N951862 Large Chandeliers-Candle - 401993 - Capital Lighting, Inc.
Columbus, OH, USA
N951862 Large Chandeliers-Candle
401993
N951862 Large Chandeliers-Candle 401993
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 50.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Black Product Name: 12 Light Chandelier UPC: 840254027053 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 50.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Black
Product Name: 12 Light Chandelier
UPC: 840254027053
Category: Chandelier
Glass: Bohemian Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401993
Product Name N951862 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details