Capital Lighting, Inc. N952011 Foyer/Hall Lanterns-Glass w/Frame 401992

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 47.25 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Brass Product Name: Nine Light Pendant UPC: 840254032132 Category: Foyer Glass: Clear Beveled Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 47.25 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Brass Product Name: Nine Light Pendant UPC: 840254032132 Category: Foyer Glass: Clear Beveled Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N952011 Foyer/Hall Lanterns-Glass w/Frame - 401992 - Capital Lighting, Inc.
Columbus, OH, USA
N952011 Foyer/Hall Lanterns-Glass w/Frame
401992
N952011 Foyer/Hall Lanterns-Glass w/Frame 401992
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 47.25 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Brass Product Name: Nine Light Pendant UPC: 840254032132 Category: Foyer Glass: Clear Beveled Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 47.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Brass
Product Name: Nine Light Pendant
UPC: 840254032132
Category: Foyer
Glass: Clear Beveled
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401992
Product Name N952011 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details