Capital Lighting, Inc. N952009 Foyer/Hall Lanterns-Glass w/Frame 401991

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gold Weight: 74.8 Product Name: Nine Light Pendant UPC: 840254026674 Category: Foyer Glass: Clear Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gold Weight: 74.8 Product Name: Nine Light Pendant UPC: 840254026674 Category: Foyer Glass: Clear Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N952009 Foyer/Hall Lanterns-Glass w/Frame - 401991 - Capital Lighting, Inc.
Columbus, OH, USA
N952009 Foyer/Hall Lanterns-Glass w/Frame
401991
N952009 Foyer/Hall Lanterns-Glass w/Frame 401991
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gold Weight: 74.8 Product Name: Nine Light Pendant UPC: 840254026674 Category: Foyer Glass: Clear Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 44.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Gold
Weight: 74.8
Product Name: Nine Light Pendant
UPC: 840254026674
Category: Foyer
Glass: Clear
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401991
Product Name N952009 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details