Capital Lighting, Inc. 17616 Sconces-Double Glass 401298

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
17616 Sconces-Double Glass - 401298 - Capital Lighting, Inc.
Columbus, OH, USA
17616 Sconces-Double Glass
401298
17616 Sconces-Double Glass 401298
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 15
Finish: Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401298
Product Name 17616 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details