Capital Lighting, Inc. 27227 Pendants-Bowl Style 401276

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 46.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: tbd Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 46.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: tbd Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27227 Pendants-Bowl Style - 401276 - Capital Lighting, Inc.
Columbus, OH, USA
27227 Pendants-Bowl Style
401276
27227 Pendants-Bowl Style 401276
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 46.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: tbd Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 46.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: tbd
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401276
Product Name 27227 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details