Capital Lighting, Inc. 52063 Sconces-Pocket 401266

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: tbd Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: tbd Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
52063 Sconces-Pocket - 401266 - Capital Lighting, Inc.
Columbus, OH, USA
52063 Sconces-Pocket
401266
52063 Sconces-Pocket 401266
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: tbd Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: tbd
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401266
Product Name 52063 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details