Capital Lighting, Inc. 52391 Mid. Chandeliers-Glass Down 401261

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 26.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: tbd Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 26.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: tbd Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
52391 Mid. Chandeliers-Glass Down - 401261 - Capital Lighting, Inc.
Columbus, OH, USA
52391 Mid. Chandeliers-Glass Down
401261
52391 Mid. Chandeliers-Glass Down 401261
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 26.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: tbd Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 26.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: tbd
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401261
Product Name 52391 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details