Capital Lighting, Inc. 99805 Semi-Flush Mts.-Bowl Style 401259

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: tbd Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: tbd Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99805 Semi-Flush Mts.-Bowl Style - 401259 - Capital Lighting, Inc.
Columbus, OH, USA
99805 Semi-Flush Mts.-Bowl Style
401259
99805 Semi-Flush Mts.-Bowl Style 401259
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: tbd Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: tbd
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401259
Product Name 99805 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details