Capital Lighting, Inc. 99806 Semi-Flush Mts.-Bowl Style 401257

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 21.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: tbd Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 21.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: tbd Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99806 Semi-Flush Mts.-Bowl Style - 401257 - Capital Lighting, Inc.
Columbus, OH, USA
99806 Semi-Flush Mts.-Bowl Style
401257
99806 Semi-Flush Mts.-Bowl Style 401257
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 21.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: tbd Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 45.50
Height: 21.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: tbd
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401257
Product Name 99806 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details