Capital Lighting, Inc. 32480 Lamps-Accent Lamps 401249

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
32480 Lamps-Accent Lamps - 401249 - Capital Lighting, Inc.
Columbus, OH, USA
32480 Lamps-Accent Lamps
401249
32480 Lamps-Accent Lamps 401249
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: tbd
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401249
Product Name 32480 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details