Capital Lighting, Inc. 51426 Pendants-Glass Down 401248

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 12.00 Bulb Type: TBD Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 12.00 Bulb Type: TBD Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51426 Pendants-Glass Down - 401248 - Capital Lighting, Inc.
Columbus, OH, USA
51426 Pendants-Glass Down
401248
51426 Pendants-Glass Down 401248
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 12.00 Bulb Type: TBD Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 12.00
Bulb
Type: TBD
Finish: Antique Copper
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401248
Product Name 51426 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details