Capital Lighting, Inc. 72482 Large Chandeliers-Glass Shade 401236

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 72.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: tbd Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 72.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: tbd Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
72482 Large Chandeliers-Glass Shade - 401236 - Capital Lighting, Inc.
Columbus, OH, USA
72482 Large Chandeliers-Glass Shade
401236
72482 Large Chandeliers-Glass Shade 401236
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 72.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: tbd Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 72.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: tbd
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401236
Product Name 72482 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details